The PVWDL-4024 is a double long lift table designed for handling extended loads with a 4,000 lb capacity. It features a standard platform size of 48 x 74 inches, with an optional maximum platform of 72 x 98 inches. The unit has a lowered height of 6.5 inches and a raised height of 30.5 inches, providing 24 inches of travel. Equipped with a 1.5 HP internal motor, it achieves full raise in approximately 24 seconds. The base frame measures 48 x 74 inches. The lift has a maximum end load capacity of 2,000 lbs and a side load capacity of 4,000 lbs. The controller is UL listed, the housing has a baked enamel finish, and all pressure hoses are double wire braid with JIC fittings. The unit conforms to ANSI codes and is certified under ISO 9001:2015. Shipping weight is 1,500 lbs.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PVWDL-4024 |
| Product Name | Double Long Lift Table |
| Capacity | 4000 lbs (1814 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 48 to 72 inch (1219 to 1829 mm) |
| Length | 74 to 98 inch (1880 to 2489 mm) |