The PVW-4072 is a single scissor lift table designed for manufacturing applications, with a minimum platform size of 48 x 102 inches, a maximum platform size of 72 x 144 inches, and a maximum end load capacity of 4,000 pounds. It has a base frame size of 48 x 102 inches, a lowered height of 10 inches, and a raised height of 82 inches. The unit is powered by a 2 HP internal motor and has a shipping weight of 1,625 pounds. It features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PVW-4072 |
| Product Name | Single Scissor Lift Table |
| Capacity | 4000 lbs (1814 kg) |
| Lift Travel | 72 inch (1829 mm) |
| Width | 48 to 72 inch (1219 to 1829 mm) |
| Length | 102 to 144 inch (2591 to 3658 mm) |