Advance Lifts, Inc. Single Scissor Lift Table PEW-4048

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Scissor Lift Table - PEW-4048 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Single Scissor Lift Table
PEW-4048
Single Scissor Lift Table PEW-4048
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEW-4048
Product Name Single Scissor Lift Table
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 64 to 96 inch (1626 to 2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PDL-5060 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Table - BFL3-6216 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 216 inch (5486 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-16046 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 46 inch (1168 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Double Wide Lift Table - PDW-4058 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 58 inch (1473 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details