Advance Lifts, Inc. Single Scissor Lift Table PVW-2072

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVW-2072 is a single scissor lift table designed for manufacturing applications, featuring a platform size range of 48 x 102 inches to 72 x 144 inches, a lowered height of 10 inches, and a raised height of 82 inches with a maximum load capacity of 2,000 lbs for both end and side loads. It has a baseframe size of 48 x 102 inches, a 2 HP internal motor, and an approximate raise time of 31 seconds. The unit includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs, conforming to all applicable ANSI codes. The shipping weight is 1,575 lbs.

Datasheet Summary
Powered by GS/AI

The PVW-2072 is a single scissor lift table designed for manufacturing applications, featuring a platform size range of 48 x 102 inches to 72 x 144 inches, a lowered height of 10 inches, and a raised height of 82 inches with a maximum load capacity of 2,000 lbs for both end and side loads. It has a baseframe size of 48 x 102 inches, a 2 HP internal motor, and an approximate raise time of 31 seconds. The unit includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs, conforming to all applicable ANSI codes. The shipping weight is 1,575 lbs.

Suppliers

Company
Product
Description
Supplier Links
Single Scissor Lift Table - PVW-2072 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Single Scissor Lift Table
PVW-2072
Single Scissor Lift Table PVW-2072
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PVW-2072
Product Name Single Scissor Lift Table
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 102 to 144 inch (2591 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4380 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Lift & Tilt Combination Table - PT-35243-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details
Super Duty Single Scissor Lift Table - SD-08810 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
View Details
Single Scissor Lift Table - P-4060 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details