The PVW-2024 is a single scissor lift table designed for manufacturing applications, with a minimum platform size of 48 x 36 inches and a maximum platform size of 72 x 60 inches. It has a base frame size of 48 x 36 inches, a lowered height of 6.5 inches, and a raised height of 30.5 inches, with a travel distance of 24 inches. The lift supports a maximum end and side load capacity of 2,000 lbs and is powered by a 1.5 HP internal motor. It operates at an approximate speed of 10 seconds to raise and has a shipping weight of 750 lbs. The unit features a baked enamel finish, UL-listed control panels, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to applicable ANSI codes and is certified to ISO 9001:2015.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PVW-2024 |
| Product Name | Single Scissor Lift Table |
| Capacity | 2000 lbs (907 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 48 to 72 inch (1219 to 1829 mm) |
| Length | 36 to 60 inch (914 to 1524 mm) |