Advance Lifts, Inc. Double Wide Lift Table PVDW-9634

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVDW-9634 is a double wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation and extended lift life. It has a baseframe size of 96 x 48 inches, a lowered height of 8.5 inches, and a raised height of 42.5 inches, with a maximum end load capacity of 8,600 lbs and side load capacity of 4,500 lbs. The unit is powered by a 2 HP internal motor with 34 inches of travel and weighs 1,890 lbs. It conforms to ANSI codes, carries UL-listed controllers, has machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and a baked enamel finish. Minimum and maximum platform sizes are 96 x 48 inches and 120 x 72 inches, respectively.

Datasheet Summary
Powered by GS/AI

The PVDW-9634 is a double wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation and extended lift life. It has a baseframe size of 96 x 48 inches, a lowered height of 8.5 inches, and a raised height of 42.5 inches, with a maximum end load capacity of 8,600 lbs and side load capacity of 4,500 lbs. The unit is powered by a 2 HP internal motor with 34 inches of travel and weighs 1,890 lbs. It conforms to ANSI codes, carries UL-listed controllers, has machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and a baked enamel finish. Minimum and maximum platform sizes are 96 x 48 inches and 120 x 72 inches, respectively.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Lift Table - PVDW-9634 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Lift Table
PVDW-9634
Double Wide Lift Table PVDW-9634
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ All of the controllers are Underwriter Laboratory listed assemblies.

■ These units are fully primed and finished with a baked enamel finish.

■ The cylinders are machine grade with clear plastic return lines.

■ All pressure hoses are double wire braid with .11C fittings.

■ The reservoirs are mild steel.

■ These units conform to all applicable ANSI codes.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PVDW-9634
Product Name Double Wide Lift Table
Capacity 9600 lbs (4354 kg)
Lift Travel 34 inch (864 mm)
Width 96 to 120 inch (2438 to 3048 mm)
Length 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEWDL-12024 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Lift & Tilt Combination Table - PT-20366-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 36 inch (914 mm)
View Details
Recessed Dock Lift - 2010K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 58 inch (1473 mm)
View Details
Recessed Dock Lift - 4360 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details