The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.
SPECIAL FEATURES
■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
■ All of the controllers are Underwriter Laboratory listed assemblies.
■ These units are fully primed and finished with a baked enamel finish.
■ The cylinders are machine grade with clear plastic return lines.
■ All pressure hoses are double wire braid with .11C fittings.
■ The reservoirs are mild steel.
■ These units conform to all applicable ANSI codes.
Advance Lifts, Inc. | |
---|---|
Product Category | Lifts |
Product Number | PVDW-6434 |
Product Name | Double Wide Lift Table |
Capacity | 6400 lbs (2902 kg) |
Lift Travel | 34 inch (864 mm) |
Width | 96 to 120 inch (2438 to 3048 mm) |
Length | 48 to 72 inch (1219 to 1829 mm) |