Advance Lifts, Inc. Carousel & Order Picking Lift CNC-2060

Description
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are equipped with remote power units mounted on mild steel reservoirs. These units are fully primed and finished with a baked enamel finish. All pressure hoses are double wire braid with JIC fittings. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are equipped with remote power units mounted on mild steel reservoirs. These units are fully primed and finished with a baked enamel finish. All pressure hoses are double wire braid with JIC fittings. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carousel & Order Picking Lift - CNC-2060 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Carousel & Order Picking Lift
CNC-2060
Carousel & Order Picking Lift CNC-2060
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are equipped with remote power units mounted on mild steel reservoirs. These units are fully primed and finished with a baked enamel finish. All pressure hoses are double wire braid with JIC fittings. These units conform to all applicable ANSI codes.

The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are equipped with remote power units mounted on mild steel reservoirs.
  • These units are fully primed and finished with a baked enamel finish.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number CNC-2060
Product Name Carousel & Order Picking Lift
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 60 inch (1524 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4230 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Lift and Powered Turn Table - PP-5336 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5300 lbs (2404 kg)
Lift Travel 36 inch (914 mm)
View Details
Single Scissor Lift Table - P-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift Table - BFL2-4144 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 144 inch (3658 mm)
View Details