The PM-5536 is a lift and turn table optimized for independent lifting and turning functions, with a 5,500 lb capacity, lowered height of 9.5 inches, raised height of 45.5 inches, and a lift speed of 23 seconds. It features a 2 HP lift table, a platform size range of 24 x 48 inches to 48 x 64 inches, and a shipping weight of 1,020 lbs. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. It is certified to ISO 9001:2015 and carries a 10-year/250,000 cycle warranty.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Turntables |
| Product Number | PM-5536 |
| Product Name | Lift and Manual Turn Tables |
| Power | Hydraulic |