The PM-2036 is a lift and turn table designed for independent lifting and turning functions, with a 2,000 lb capacity, lowered height of 9.5 in, raised height of 45.5 in, and a lift travel of 36 in. It features a 24 x 48 in platform, 2 HP lift table, and 11 sec lift speed. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. It measures 48 x 64 in maximum platform size and weighs 975 lbs. ISO 9001:2015 certified.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Turntables |
| Product Number | PM-2036 |
| Product Name | Lift and Manual Turn Tables |
| Power | Hydraulic |