The PM-2024 is a lift and turn table designed for independent lifting and turning functions, with a 2,000 lb capacity, a lowered height of 9.5 inches, and a raised height of 33.5 inches. It has a minimum platform size of 24 x 36 inches and a maximum platform size of 48 x 60 inches. The unit features a 2 HP lift table, lifts in 10 seconds, and has a shipping weight of 780 lbs. It includes an internally mounted power unit, UL-listed control panels, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish.
These units are optimized lift and turn units used where the lifting and turning functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Turntables |
| Product Number | PM-2024 |
| Product Name | Lift and Manual Turn Tables |
| Power | Hydraulic |