Advance Lifts, Inc. Double Long Lift Table PEWDL-5036

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PEWDL-5036 is a double long lift table designed for handling extended loads with enhanced stability from dual legs. It has a 5,000 lb capacity, a minimum platform size of 36 x 98 inches, a lowered height of 6.5 inches, and a raised height of 42.5 inches. The base frame measures 36 x 98 inches, and the unit operates at approximately 24 seconds to raise fully. It is powered by a 2 HP internal motor and has a shipping weight of 1,550 lbs. The lift table features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and complies with applicable ANSI codes.

Datasheet Summary
Powered by GS/AI

The PEWDL-5036 is a double long lift table designed for handling extended loads with enhanced stability from dual legs. It has a 5,000 lb capacity, a minimum platform size of 36 x 98 inches, a lowered height of 6.5 inches, and a raised height of 42.5 inches. The base frame measures 36 x 98 inches, and the unit operates at approximately 24 seconds to raise fully. It is powered by a 2 HP internal motor and has a shipping weight of 1,550 lbs. The lift table features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and complies with applicable ANSI codes.

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PEWDL-5036 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PEWDL-5036
Double Long Lift Table PEWDL-5036
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEWDL-5036
Product Name Double Long Lift Table
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 98 to 122 inch (2489 to 3099 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-55246-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 24 inch (610 mm)
View Details
Air Spring Actuated Lift Table - ATVW-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Double Long Heavy Duty Lift Table - HDDL-16048 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 48 inch (1219 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Lift and Powered Turn Table - PP-5348 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5300 lbs (2404 kg)
Lift Travel 48 inch (1219 mm)
View Details