Advance Lifts, Inc. Double Wide Lift Table PDW-9658

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Wide Lift Table - PDW-9658 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Lift Table
PDW-9658
Double Wide Lift Table PDW-9658
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ All of the controllers are Underwriter Laboratory listed assemblies.

■ These units are fully primed and finished with a baked enamel finish.

■ The cylinders are machine grade with clear plastic return lines.

■ All pressure hoses are double wire braid with .11C fittings.

■ The reservoirs are mild steel.

■ These units conform to all applicable ANSI codes.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PDW-9658
Product Name Double Wide Lift Table
Capacity 9600 lbs (4354 kg)
Lift Travel 58 inch (1473 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 84 to 120 inch (2134 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDEWDL-16060 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 60 inch (1524 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Lift and Powered Turn Table - PP-5348 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5300 lbs (2404 kg)
Lift Travel 48 inch (1219 mm)
View Details
Double Wide Heavy Duty Lift Table - HDVDW-12834 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 34 inch (864 mm)
Width 108 to 132 inch (2743 to 3353 mm)
View Details
Lift & Tilt Combination Table - PT-35364-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 36 inch (914 mm)
View Details