Advance Lifts, Inc. Double Wide Lift Table PDW-4034

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Wide Lift Table - PDW-4034 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Lift Table
PDW-4034
Double Wide Lift Table PDW-4034
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ All of the controllers are Underwriter Laboratory listed assemblies.

■ These units are fully primed and finished with a baked enamel finish.

■ The cylinders are machine grade with clear plastic return lines.

■ All pressure hoses are double wire braid with .11C fittings.

■ The reservoirs are mild steel.

■ These units conform to all applicable ANSI codes.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PDW-4034
Product Name Double Wide Lift Table
Capacity 4000 lbs (1814 kg)
Lift Travel 34 inch (864 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - PEW-2548 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-12846 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 46 inch (1168 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Top Of Ground Dock Lift - 615812 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 54 inch (1372 mm)
View Details
Multi Stage Lift Table - MSL3-4126 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 126 inch (3200 mm)
Width 34 inch (864 mm)
View Details