The PEWEDL-5036 is a double long lift table designed for handling exceptionally long loads with enhanced stability from dual legs. It has a 36 x 120 inch standard platform, with an optional maximum size of 60 x 144 inches, a capacity of 5,000 lbs, and a travel range of 36 inches. The unit lowers to 6.5 inches and raises to 42.5 inches, with an approximate lift speed of 24 seconds. It is powered by a 2 HP internal motor, has a base frame size of 36 x 120 inches, and ships at 1,650 lbs. The platform features patented Centering Devices, all controllers are UL listed, and the unit conforms to ANSI codes. It includes machine-grade cylinders, double wire braid hoses with JIC fittings, mild steel reservoirs, and a baked enamel finish.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEWEDL-5036 |
| Product Name | Double Long Lift Table |
| Capacity | 5000 lbs (2268 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 36 to 60 inch (914 to 1524 mm) |
| Length | 120 to 144 inch (3048 to 3658 mm) |