Advance Lifts, Inc. Multi Stage Lift Table MSL2-1296

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSL Series lift tables are designed for high-travel applications requiring shorter platform lengths than single-scissor designs. Units feature a minimum platform size of 48 x 74 in. and a maximum platform size of 66 x 98 in., with a base frame of 48 x 74 in., a lowered height of 22.75 in., and a raised height of 118.75 in. The lift achieves maximum end and side load capacities of 6,000 lbs. and incorporates a 5 HP external motor, with an approximate raise time of 58 seconds. The product is fully primed with a baked enamel finish, equipped with patented Platform Centering Devices, and includes UL-listed controllers, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to applicable ANSI codes and is certified to ISO 9001:2015. Shipping weight is 2,775 lbs.

Datasheet Summary
Powered by GS/AI

The MSL Series lift tables are designed for high-travel applications requiring shorter platform lengths than single-scissor designs. Units feature a minimum platform size of 48 x 74 in. and a maximum platform size of 66 x 98 in., with a base frame of 48 x 74 in., a lowered height of 22.75 in., and a raised height of 118.75 in. The lift achieves maximum end and side load capacities of 6,000 lbs. and incorporates a 5 HP external motor, with an approximate raise time of 58 seconds. The product is fully primed with a baked enamel finish, equipped with patented Platform Centering Devices, and includes UL-listed controllers, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to applicable ANSI codes and is certified to ISO 9001:2015. Shipping weight is 2,775 lbs.

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL2-1296 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL2-1296
Multi Stage Lift Table MSL2-1296
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL2-1296
Product Name Multi Stage Lift Table
Capacity 12000 lbs (5442 kg)
Lift Travel 96 inch (2438 mm)
Width 48 inch (1219 mm)
Length 74 inch (1880 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 2010K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Long Lift Table - PVDL-5024 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Heavy Duty Single Scissor Lift Table - HDVW-0848 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-16034 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 34 inch (864 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details