Advance Lifts, Inc. Heavy Duty Single Scissor Lift Table HDVW-0848

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Single Scissor Lift Table - HDVW-0848 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Single Scissor Lift Table
HDVW-0848
Heavy Duty Single Scissor Lift Table HDVW-0848
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDVW-0848
Product Name Heavy Duty Single Scissor Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 54 to 78 inch (1372 to 1981 mm)
Length 68 to 98 inch (1727 to 2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - PEW-6048 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Double Wide Lift Table - PDW-9634 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 34 inch (864 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Lift & Tilt Combination Table - ATT-2524 - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2500 lbs (1134 kg)
Lift Travel 24 inch (610 mm)
View Details
Single Scissor Lift Table - P-4048 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details