Advance Lifts, Inc. Multi Stage Lift Table MSL2-1084

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL2-1084 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL2-1084
Multi Stage Lift Table MSL2-1084
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL2-1084
Product Name Multi Stage Lift Table
Capacity 10000 lbs (4535 kg)
Lift Travel 84 inch (2134 mm)
Width 48 inch (1219 mm)
Length 65 inch (1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Stage Lift Table - MSL2-1296 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 96 inch (2438 mm)
Width 48 inch (1219 mm)
View Details
Multi Stage Lift Table - MSL2-1296 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 96 inch (2438 mm)
Width 48 inch (1219 mm)
View Details
Double Long Lift Table - PDL-12060 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Long Lift Table - PDL-8048 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details