The HRDP-672-4836 is a high reach dumper designed for lifting and dumping containers at elevated heights, eliminating the need for conveyors or mezzanines in applications like grinders. It features a 5 HP continuous duty motor, a 6,000 lb capacity, and a 72 in dump height. The carriage measures 48 x 36 in, with an overall footprint of 79 x 71 in and a carriage height of 55 in. The unit achieves a full 135-degree tilt using a machine-grade single-acting cylinder for lifting and double-acting cylinders with spherical rod ends for tilting. Controllers are Underwriter Laboratory listed, all bearings are lifetime lubricated, and the cycle time is 37 seconds. Shipping weight is 3,200 lbs. The unit is certified to ISO 9001:2015 and includes a 10-year or 250,000-cycle warranty.
These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | HRDP-672-4836 |
| Product Name | High Reach Dumper |
| Equipment Type | Dumper / Tilter |