The HRDP-2120-4836 is a high reach dumper designed for lifting and dumping containers at high elevations, eliminating the need for long conveyors or mezzanines. It features a 5 HP continuous duty motor, a 2,000 lb capacity, and a dump height of 120 inches. The carriage measures 48 x 36 inches, with an overall footprint of 79 x 71 inches and a carriage height of 55 inches. The arc height is 186 inches and the arc length is 71 inches. It achieves a cycling speed of 51 seconds and includes a lifetime-lubricated bearing system, single-acting lift cylinders with double-acting spherical rod ends for tilting, and UL-listed controllers. The unit is certified to ISO 9001:2015 and has a shipping weight of 2,400 lbs.
These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | HRDP-2120-4836 |
| Product Name | High Reach Dumper |
| Equipment Type | Dumper / Tilter |