Advance Lifts, Inc. Double Long Heavy Duty Lift Table HDVWDL-24060

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Long Heavy Duty Lift Table - HDVWDL-24060 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Heavy Duty Lift Table
HDVWDL-24060
Double Long Heavy Duty Lift Table HDVWDL-24060
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDVWDL-24060
Product Name Double Long Heavy Duty Lift Table
Capacity 24000 lbs (10884 kg)
Lift Travel 60 inch (1524 mm)
Width 54 to 78 inch (1372 to 1981 mm)
Length 170 to 194 inch (4318 to 4928 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Super Duty Lift Table - SD-05608DL - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details
Double Long Lift Table - PVWDL-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Double Long Lift Table - PDL-12036 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Air Spring Actuated Lift Table - ATEW-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details