Advance Lifts, Inc. Single Scissor Lift Table PEW-4036

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Scissor Lift Table - PEW-4036 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Single Scissor Lift Table
PEW-4036
Single Scissor Lift Table PEW-4036
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEW-4036
Product Name Single Scissor Lift Table
Capacity 4000 lbs (1814 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-55244-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 24 inch (610 mm)
View Details
Single Scissor Lift Table - PEW-2560 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 60 inch (1524 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Heavy Duty Single Scissor Lift Table - HDEW-0848 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Single Scissor Lift Table - PEW-6048 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details