Advance Lifts, Inc. Heavy Duty Single Scissor Lift Table HDVW-0824

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDVW-0824 is a heavy-duty single scissor lift table designed for moving heavy loads over the end of the platform with an extra-wide platform. It has a baseframe size of 54 x 48 inches, a lowered height of 11.75 inches, and a raised height of 35.75 inches, with a maximum end load capacity of 10,000 lbs and a side load capacity of 8,300 lbs. The unit features a 5 HP external motor, a shipping weight of 1,700 lbs, and an approximate raise time of 13 seconds. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards.

Datasheet Summary
Powered by GS/AI

The HDVW-0824 is a heavy-duty single scissor lift table designed for moving heavy loads over the end of the platform with an extra-wide platform. It has a baseframe size of 54 x 48 inches, a lowered height of 11.75 inches, and a raised height of 35.75 inches, with a maximum end load capacity of 10,000 lbs and a side load capacity of 8,300 lbs. The unit features a 5 HP external motor, a shipping weight of 1,700 lbs, and an approximate raise time of 13 seconds. It includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Single Scissor Lift Table - HDVW-0824 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Single Scissor Lift Table
HDVW-0824
Heavy Duty Single Scissor Lift Table HDVW-0824
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDVW-0824
Product Name Heavy Duty Single Scissor Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 54 to 78 inch (1372 to 1981 mm)
Length 48 to 78 inch (1219 to 1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lifts - 3140 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Width 108 inch (2743 mm)
Length 84 inch (2134 mm)
View Details
Single Scissor Lift Table - JSL-18649 - Advance Lifts, Inc.
Specs
Capacity 30000 lbs (13605 kg)
Lift Travel 58 inch (1473 mm)
Width 120 inch (3048 mm)
View Details
Recessed Dock Lift - 4480 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-12858 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 58 inch (1473 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details