Advance Lifts, Inc. Recessed Dock Lifts 3140

Description
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lifts - 3140 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3140
Recessed Dock Lifts 3140
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 3140
Product Name Recessed Dock Lifts
Capacity 8000 lbs (3628 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Stage Lift Table - MSL2-272 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
Width 30 inch (762 mm)
View Details
Recessed Dock Lift - 4200 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Single Scissor Lift Table - P-6036 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift And Manual Turn Table - PM-2048 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details