Advance Lifts, Inc. Lift and Powered Turn Table HDEWP-0636

Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDEWP-0636 is a heavy-duty lift and turn table designed for pallet handling with a 6,000 lb capacity and 36-inch vertical travel. It has a platform size of 42 x 60 inches, with a lowered height of 21.75 inches and raised height of 57.75 inches. The lift completes in 18 seconds, and the turntable rotates at 0-3.5 RPM using a 1/3 HP motor. An external 5 HP motor powers the lift. The unit includes patented platform centering devices, single internally mounted power units, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a baked enamel finish. Shipping weight is 2,940 lbs.

Datasheet Summary
Powered by GS/AI

The HDEWP-0636 is a heavy-duty lift and turn table designed for pallet handling with a 6,000 lb capacity and 36-inch vertical travel. It has a platform size of 42 x 60 inches, with a lowered height of 21.75 inches and raised height of 57.75 inches. The lift completes in 18 seconds, and the turntable rotates at 0-3.5 RPM using a 1/3 HP motor. An external 5 HP motor powers the lift. The unit includes patented platform centering devices, single internally mounted power units, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a baked enamel finish. Shipping weight is 2,940 lbs.

Suppliers

Company
Product
Description
Supplier Links
Lift and Powered Turn Table - HDEWP-0636 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift and Powered Turn Table
HDEWP-0636
Lift and Powered Turn Table HDEWP-0636
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.

These units are optimized lift and turn units used where the lifting and turning functions must be done independently.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are equipped with single internally mounted power units.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All hydraulic cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Turntables
Product Number HDEWP-0636
Product Name Lift and Powered Turn Table
Power Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Non-Powered Turntable - TM-806 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 8000 lbs (3628 kg)
Maximum Dimension 6 ft (18.29 dm)
View Details
Heavy Duty Powered Turntable - HDTP-705 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 5 ft (15.24 dm)
View Details
Reinforced Powered Turntable - HDTP-1007R - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 10000 lbs (4535 kg)
Maximum Dimension 7 ft (21.34 dm)
View Details
Heavy Duty Powered Turntable - HDTP-708 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 8 ft (24.38 dm)
View Details