The PEDW-4046 is a double-wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation. It has a baseframe size of 72 x 64 inches, a lowered height of 9 inches, and a raised height of 55 inches. The unit supports a maximum end load capacity of 5,000 lbs and a side load capacity of 2,700 lbs, with a platform size range of 72 x 64 to 96 x 96 inches. It is powered by a 2 HP motor, has a shipping weight of 1,840 lbs, and achieves full lift in approximately 36 seconds. The lift is fully primed with a baked enamel finish, uses machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and meets all applicable ANSI codes. Controllers are UL-listed, and the unit is certified to ISO 9001:2015.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.
SPECIAL FEATURES
■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
■ All of the controllers are Underwriter Laboratory listed assemblies.
■ These units are fully primed and finished with a baked enamel finish.
■ The cylinders are machine grade with clear plastic return lines.
■ All pressure hoses are double wire braid with .11C fittings.
■ The reservoirs are mild steel.
■ These units conform to all applicable ANSI codes.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEDW-4046 |
| Product Name | Double Wide Lift Table |
| Capacity | 4000 lbs (1814 kg) |
| Lift Travel | 46 inch (1168 mm) |
| Width | 72 to 96 inch (1829 to 2438 mm) |
| Length | 64 to 96 inch (1626 to 2438 mm) |