The HDEW-1024 is an extra-wide heavy-duty single scissor lift table designed for moving heavy loads over the end of the platform, featuring a minimum platform size of 42 x 48 inches and a maximum platform size of 66 x 78 inches. It has a base frame size of 42 x 48 inches, a lowered height of 11.75 inches, and a raised height of 35.75 inches. The lift supports a maximum end load capacity of 11,000 lbs and a side load capacity of 10,400 lbs, with a 5 HP external motor and a raising time of approximately 18 seconds. The unit includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and mild steel reservoirs, and conforms to applicable ANSI codes. It is certified to ISO 9001:2015 and has a shipping weight of 1,650 lbs.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | HDEW-1024 |
| Product Name | Heavy Duty Single Scissor Lift Table |
| Capacity | 10000 lbs (4535 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 42 to 66 inch (1067 to 1676 mm) |
| Length | 48 to 78 inch (1219 to 1981 mm) |