The DP-460-4036 is a standard industrial dumper designed to tilt loads up to 4,000 lbs to a 60-inch dump height in 53 seconds using a 2 HP motor. It features a carriage measuring 40 x 36 inches, with overall dimensions of 53 x 58 inches and a carriage height of 77 inches. The unit includes an adjustable retaining bar, machine-grade single-acting cylinders, hard chrome-plated shafts and pins, lifetime-lubricated bearings, and a baked enamel finish. Controllers are assembled in a UL-listed panel shop. Shipping weight is 1,060 lbs. The product carries a 10-year/250,000 cycle warranty and is certified to ISO 9001:2015.
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | DP-460-4036 |
| Product Name | Standard Dumper |
| Equipment Type | Dumper / Tilter |