Advance Lifts, Inc. Lift Table BFL2-2144

Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift Table - BFL2-2144 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift Table
BFL2-2144
Lift Table BFL2-2144
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down.

Features:

  • These units are equipped with the patented "Platform Centering Device"
  • All controllers are assembled in our UL Listed Shop
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number BFL2-2144
Product Name Lift Table
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 144 inch (3658 mm)
Width 66 inch (1676 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDDL-16024 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 24 inch (610 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Multi Stage Lift Table - MSL2-496 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 96 inch (2438 mm)
Width 38 inch (965 mm)
View Details
Double Scissor Lift Table - JDL-14010 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 72 inch (1829 mm)
Width 102 inch (2591 mm)
View Details
Single Scissor Lift Table - PEW-4036 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details