The ATVW-3024 is an air spring actuated lift table designed for material handling using shop air, eliminating hydraulic systems and electrical requirements. It has a baseframe size of 48 x 48 inches, a lowered height of 7.75 inches, a travel of 24 inches, and a raised height of 31.75 inches. The platform can accommodate a maximum end capacity of 1,000 lbs and supports a minimum platform size of 48 x 48 inches up to a certified maximum of 72 x 72 inches. The unit includes patented Platform Centering Devices, a baked enamel finish, and air springs covered by a lifetime warranty. It conforms to applicable ANSI codes and is certified to ISO 9001:2015. Shipping weight is 870 lbs.
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders.
SPECIAL FEATURES
■ These units are equipped with the patented "Platform Centering Devices" which doubles or triples lift life.
■ These units are fully primed and finished with a baked enamel finish.
■ These units conform to all applicable ANSI codes.
■ Air springs are lifetime warranty.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | ATVW-3024 |
| Product Name | Air Spring Actuated Lift Table |
| Capacity | 3000 lbs (1361 kg) |
| Lift Travel | 24 inch (610 mm) |
| Width | 48 to 72 inch (1219 to 1829 mm) |
| Length | 48 to 72 inch (1219 to 1829 mm) |