These are instant Docks that simply require lagging in to position and plugging into the power receptacle and they are ready to go to work. No pit work is required.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | 610610 |
| Product Name | Top Of Ground Dock Lift |
| Equipment Type | Dock Lift |
| Equipment Material | Steel |
| Weight Capacity | 10000 lbs (4535 kg) |