Advance Lifts, Inc. Recessed Dock Lift 3370

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The model 3370 recessed dock lift is a hydraulic platform designed for dock-to-ground material handling, with a 96-inch wide by 108-inch long safety tread deck and a maximum lifting capacity of 10,000 lbs. It features a 5 HP, 230V, 60 Hz, 3-phase power unit, 8 FPM lift speed, and a 58-inch travel height from a 12-inch lowered position. The platform includes removable steel guardrails, safety chains compliant with ANSI MH 29.1, bevel toe guards with black and yellow striping, and is finished in blue paint. The power unit measures 26 inches wide, 22 inches long, and 21 inches high. The lift is designed for concrete pit installation with specified dimensional tolerances of +0.25 inch, -0 inch. The approximate shipping weight is 3,650 lbs.

Datasheet Summary
Powered by GS/AI

The model 3370 recessed dock lift is a hydraulic platform designed for dock-to-ground material handling, with a 96-inch wide by 108-inch long safety tread deck and a maximum lifting capacity of 10,000 lbs. It features a 5 HP, 230V, 60 Hz, 3-phase power unit, 8 FPM lift speed, and a 58-inch travel height from a 12-inch lowered position. The platform includes removable steel guardrails, safety chains compliant with ANSI MH 29.1, bevel toe guards with black and yellow striping, and is finished in blue paint. The power unit measures 26 inches wide, 22 inches long, and 21 inches high. The lift is designed for concrete pit installation with specified dimensional tolerances of +0.25 inch, -0 inch. The approximate shipping weight is 3,650 lbs.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3370 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3370
Recessed Dock Lift 3370
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet
Recessed Dock Lifts - 3370 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3370
Recessed Dock Lifts 3370
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc. Advance Lifts, Inc.
Product Category Dock Equipment Dock Equipment
Product Number 3370 3370
Product Name Recessed Dock Lift Recessed Dock Lifts
Equipment Type Dock Lift Dock Lift
Equipment Material Steel Steel
Equipment Features Safety Railing
Weight Capacity 10000 lbs (4535 kg) 10000 lbs (4535 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4110 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Rail Transfer Bridge - 14-325 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Rail Transfer Bridge - 14-213 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
Rail Transfer Bridge - 14-104 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details