Advance Lifts, Inc. Recessed Dock Lift 3330

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Advance Lifts Model 3330 is a recessed dock lift designed for loading and unloading applications with a maximum capacity of 180,000 lbs and a 5,000 lbs maximum axle capacity. It features a 26" wide by 22" long by 21" high power unit with a 5 HP, 230 V, 60 Hz, 3-phase motor, and rises 58" from a 15" lowered height to a platform height of 84" x 96" with safety tread. The lift includes dual hydraulic cylinders with 3.5" bores and 1.75" diameter chrome-plated rods, connected via 1/2" 37° JIC fittings and pre-assembled 1/2" SAE 100R2 hydraulic hoses with female fittings. Control is via a NEMA 1, 3, 3R, 4, 4X weather-proof pendant pushbutton station and a 24 VAC control system with a 80 VA transformer. The unit complies with ANSI MH 29.1 and includes magnetic starter with overload protection.

Datasheet Summary
Powered by GS/AI

The Advance Lifts Model 3330 is a recessed dock lift designed for loading and unloading applications with a maximum capacity of 180,000 lbs and a 5,000 lbs maximum axle capacity. It features a 26" wide by 22" long by 21" high power unit with a 5 HP, 230 V, 60 Hz, 3-phase motor, and rises 58" from a 15" lowered height to a platform height of 84" x 96" with safety tread. The lift includes dual hydraulic cylinders with 3.5" bores and 1.75" diameter chrome-plated rods, connected via 1/2" 37° JIC fittings and pre-assembled 1/2" SAE 100R2 hydraulic hoses with female fittings. Control is via a NEMA 1, 3, 3R, 4, 4X weather-proof pendant pushbutton station and a 24 VAC control system with a 80 VA transformer. The unit complies with ANSI MH 29.1 and includes magnetic starter with overload protection.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3330 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3330
Recessed Dock Lift 3330
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet
Recessed Dock Lifts - 3330 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3330
Recessed Dock Lifts 3330
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc. Advance Lifts, Inc.
Product Category Lifts Lifts
Product Number 3330 3330
Product Name Recessed Dock Lift Recessed Dock Lifts
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg) 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm) 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Heavy Duty Lift Table - HDVDW-16058 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 58 inch (1473 mm)
Width 108 to 132 inch (2743 to 3353 mm)
View Details
Recessed Dock Lift - T3-60610 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 58 inch (1473 mm)
View Details
Recessed Dock Lift - 4270 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Top Of Ground Dock Lift - 68610 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 54 inch (1372 mm)
View Details