Advance Lifts, Inc. Recessed Dock Lift 3300

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote Datasheet
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3300 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3300
Recessed Dock Lift 3300
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet
Recessed Dock Lifts - 3300 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3300
Recessed Dock Lifts 3300
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc. Advance Lifts, Inc.
Product Category Lifts Lifts
Product Number 3300 3300
Product Name Recessed Dock Lift Recessed Dock Lifts
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg) 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm) 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3260 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
View Details
Recessed Dock Lift - T3-60710 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Long Heavy Duty Lift Table - HDEWDL-16048 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Lift & Tilt Combination Table - PT-20486-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details