Advance Lifts, Inc. Recessed Dock Lift 2010K

Description
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access.
Request a Quote
Description
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 2010K - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
2010K
Recessed Dock Lift 2010K
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access.

These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access.

Supplier's Site

Technical Specifications

  Advance Lifts, Inc.
Product Category Dock Equipment
Product Number 2010K
Product Name Recessed Dock Lift
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
Weight Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-109 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Recessed Dock Lift - 4270 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Top Of Ground Dock Lift - 68710 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 8000 lbs (3628 kg)
View Details
Recessed Dock Lift - 4330 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details