MASTERGRAPH II FABRICATION CUTTING MACHINE
Advance Cutting Systems, Inc.
Mastergraph II Fabrication Cutting Machine
Description
Features
Rapid Traverse Speed: 700 inches per minute
Contour Speed (Max): 400 inches per minute
Machine Drive System: 1 kw AC-Servo
Number of Tools (Max): 6
Number of Slave Stations (Max): 6
Plasma or Marker Stations (Max): 2
Oxy-Fuel Stations (Max): 4
Oxy-Fuel Gas System: Hi-Lo
-
Advance Cutting Systems, Inc.
Description
Features
Rapid Traverse Speed: 700 inches per minute
Contour Speed (Max): 400 inches per minute
Machine Drive System: 1 kw AC-Servo
Number of Tools (Max): 6
Number of Slave Stations (Max): 6
Plasma or Marker Stations (Max): 2
Oxy-Fuel Stations (Max): 4
Oxy-Fuel Gas System: Hi-Lo
Suppliers
Mastergraph II Fabrication Cutting Machine
Features
Rapid Traverse Speed: 700 inches per minute
Contour Speed (Max): 400 inches per minute
Machine Drive System: 1 kw AC-Servo
Number of Tools (Max): 6
Number of Slave Stations (Max): 6
Plasma or Marker Stations (Max): 2
Oxy-Fuel Stations (Max): 4
Oxy-Fuel Gas System: Hi-Lo
Features
- Rapid Traverse Speed: 700 inches per minute
- Contour Speed (Max): 400 inches per minute
- Machine Drive System: 1 kw AC-Servo
- Number of Tools (Max): 6
- Number of Slave Stations (Max): 6
- Plasma or Marker Stations (Max): 2
- Oxy-Fuel Stations (Max): 4
- Oxy-Fuel Gas System: Hi-Lo
Supplier's Site
Technical Specifications
|
Product Category
|
Plasma Cutting Equipment |
|
Product Name
|
Mastergraph II Fabrication Cutting Machine |
|
Equipment Type
|
Complete System
|
Unlock Full Specs
to access all available technical data
Similar Products
Lincoln Electric Co. (The)
Equipment Type
Complete System
View Details
Equipment Type
Complete System
AC Input Voltage
208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Input Current
36 to 108 amps
View Details
Advance Cutting Systems, Inc.
Equipment Type
Complete System
Material Capability
Mild Steel, Stainless Steel, Aluminum
Thickness Capability
Mild Steel - 10 GA to 1-1/4", Stainless Steel - 1/4" to 1", Aluminum - 1/4" to 1"
View Details