Advance Cutting Systems, Inc. Mastergraph Fabrication Cutting Machine

Description
System Configuration Effective Cutting Length: 168in. Extended in increments of 118in Body Construction: Gantry Style Drive Configuration: Rack & Pinion, with AC Digital servo amplifiers (no tuning required) Machine Speeds: Rapid Traverse 700 inches per minute, Contour speed 400 inches per minute Positioning Accuracy: +/- .007 in. Machine Input Voltage: 115vac 1 phase 50-60Hz, 20 amps Slave Drive Carriage Type: Steel belt, mechanical clamp for image or mirror cutting Dual Side Drive: All Models
Description
System Configuration Effective Cutting Length: 168in. Extended in increments of 118in Body Construction: Gantry Style Drive Configuration: Rack & Pinion, with AC Digital servo amplifiers (no tuning required) Machine Speeds: Rapid Traverse 700 inches per minute, Contour speed 400 inches per minute Positioning Accuracy: +/- .007 in. Machine Input Voltage: 115vac 1 phase 50-60Hz, 20 amps Slave Drive Carriage Type: Steel belt, mechanical clamp for image or mirror cutting Dual Side Drive: All Models

Suppliers

Company
Product
Description
Supplier Links
Mastergraph Fabrication Cutting Machine -  - Advance Cutting Systems, Inc.
Pelham, AL, USA
Mastergraph Fabrication Cutting Machine
Mastergraph Fabrication Cutting Machine
System Configuration Effective Cutting Length: 168in. Extended in increments of 118in Body Construction: Gantry Style Drive Configuration: Rack & Pinion, with AC Digital servo amplifiers (no tuning required) Machine Speeds: Rapid Traverse 700 inches per minute, Contour speed 400 inches per minute Positioning Accuracy: +/- .007 in. Machine Input Voltage: 115vac 1 phase 50-60Hz, 20 amps Slave Drive Carriage Type: Steel belt, mechanical clamp for image or mirror cutting Dual Side Drive: All Models

System Configuration

  • Effective Cutting Length: 168in. Extended in increments of 118in
  • Body Construction: Gantry Style
  • Drive Configuration: Rack & Pinion, with AC Digital servo amplifiers (no tuning required)
  • Machine Speeds: Rapid Traverse 700 inches per minute, Contour speed 400 inches per minute
  • Positioning Accuracy: +/- .007 in.
  • Machine Input Voltage: 115vac 1 phase 50-60Hz, 20 amps
  • Slave Drive Carriage Type: Steel belt, mechanical clamp for image or mirror cutting
  • Dual Side Drive: All Models
Supplier's Site

Technical Specifications

  Advance Cutting Systems, Inc.
Product Category Plasma Cutting Equipment
Product Name Mastergraph Fabrication Cutting Machine
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Max 200 Hypertherm Plasma Cutter -  - Advance Cutting Systems, Inc.
Advance Cutting Systems, Inc.
Specs
Equipment Type Complete System
Material Capability Mild Steel
Thickness Capability 2"
View Details
Plasmarc Manual Cutting Torch - PT-27 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Maximum Duty Cycle 1 %
Max Amperage @ Duty Cycle 0.333333333333333
View Details
Cutting and Welding Tractor System - GO-FER®IV - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
Input Phase Single Phase Power
View Details