Admix Boston Shearmill™

Description
High Intensity Wet Milling, Homogenizing & Particle Reduction The Boston Shearmill™ and Boston Shearpump® series of sanitary in-line high shear mixers surpass the capabilities of conventional shearpumps by providing very high throughputs at high to extreme shear rates. They are designed for continuous duty, running 24 hours a day / seven days a week! This series of in-line emulsifiers and wet mills will mix, disperse, emulsify, pulverize, macerate, crush, homogenize, and reduce solids particles. They withstand uneven flow patterns, bumps, jolts or fluctuations in pressure. Each shear head has a 2-stage rotor turning within a close clearance 2-stage stator, with most models featuring 3 heads in series Low Maintenance - designed for continuous duty Meets 3-A TPV Standards #36-01 Over 20 variations of rotor/stator combinations from coarse to ultrafine Special purpose rotors and stators available to provide low shear or extra chopping where required Easy to clean - no crevices, deadlegs or open threads Average (mean) emulsion droplets from 0.5-3 microns Solid particle/aggregate particle reduction dependent on durometer of particle Three distinct series provide a wide range in capacity, power consumption and tip speed to allow best results for your process!
Datasheet
Description
High Intensity Wet Milling, Homogenizing & Particle Reduction The Boston Shearmill™ and Boston Shearpump® series of sanitary in-line high shear mixers surpass the capabilities of conventional shearpumps by providing very high throughputs at high to extreme shear rates. They are designed for continuous duty, running 24 hours a day / seven days a week! This series of in-line emulsifiers and wet mills will mix, disperse, emulsify, pulverize, macerate, crush, homogenize, and reduce solids particles. They withstand uneven flow patterns, bumps, jolts or fluctuations in pressure. Each shear head has a 2-stage rotor turning within a close clearance 2-stage stator, with most models featuring 3 heads in series Low Maintenance - designed for continuous duty Meets 3-A TPV Standards #36-01 Over 20 variations of rotor/stator combinations from coarse to ultrafine Special purpose rotors and stators available to provide low shear or extra chopping where required Easy to clean - no crevices, deadlegs or open threads Average (mean) emulsion droplets from 0.5-3 microns Solid particle/aggregate particle reduction dependent on durometer of particle Three distinct series provide a wide range in capacity, power consumption and tip speed to allow best results for your process!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boston Shearmill™ -  - Admix
Manchester, NH, USA
Boston Shearmill™
Boston Shearmill™
High Intensity Wet Milling, Homogenizing & Particle Reduction The Boston Shearmill™ and Boston Shearpump® series of sanitary in-line high shear mixers surpass the capabilities of conventional shearpumps by providing very high throughputs at high to extreme shear rates. They are designed for continuous duty, running 24 hours a day / seven days a week! This series of in-line emulsifiers and wet mills will mix, disperse, emulsify, pulverize, macerate, crush, homogenize, and reduce solids particles. They withstand uneven flow patterns, bumps, jolts or fluctuations in pressure. Each shear head has a 2-stage rotor turning within a close clearance 2-stage stator, with most models featuring 3 heads in series Low Maintenance - designed for continuous duty Meets 3-A TPV Standards #36-01 Over 20 variations of rotor/stator combinations from coarse to ultrafine Special purpose rotors and stators available to provide low shear or extra chopping where required Easy to clean - no crevices, deadlegs or open threads Average (mean) emulsion droplets from 0.5-3 microns Solid particle/aggregate particle reduction dependent on durometer of particle Three distinct series provide a wide range in capacity, power consumption and tip speed to allow best results for your process!

High Intensity Wet Milling, Homogenizing & Particle Reduction

The Boston Shearmill™ and Boston Shearpump® series of sanitary in-line high shear mixers surpass the capabilities of conventional shearpumps by providing very high throughputs at high to extreme shear rates. They are designed for continuous duty, running 24 hours a day / seven days a week! This series of in-line emulsifiers and wet mills will mix, disperse, emulsify, pulverize, macerate, crush, homogenize, and reduce solids particles. They withstand uneven flow patterns, bumps, jolts or fluctuations in pressure.

  • Each shear head has a 2-stage rotor turning within a close clearance 2-stage stator, with most models featuring 3 heads in series
  • Low Maintenance - designed for continuous duty
  • Meets 3-A TPV Standards #36-01
  • Over 20 variations of rotor/stator combinations from coarse to ultrafine
  • Special purpose rotors and stators available to provide low shear or extra chopping where required
  • Easy to clean - no crevices, deadlegs or open threads
  • Average (mean) emulsion droplets from 0.5-3 microns
  • Solid particle/aggregate particle reduction dependent on durometer of particle
  • Three distinct series provide a wide range in capacity, power consumption and tip speed to allow best results for your process!
Supplier's Site Datasheet

Technical Specifications

  Admix
Product Category Industrial Mixers
Product Name Boston Shearmill™
Mixer Type Rotor-Stator
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Ribbon Blender - 42B Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing
Features Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details