PolySil™ SP590DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner.
Maximum Service Temperature
500°F (260°C)
Minimum Service Temperature
-100°F (-73°C)
Peel Adhesion
26 oz/in (7.22 N/25mm)
Product Thickness (Total)
2.50 mils (0.064 mm)
Shear Adhesion
168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)
Tack
22 oz (624 g)
| Adhesive Applications | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | SP590DL |
| Product Name | SP590DL – Polysil Linered Polyimide Silicone Adhesive Tape |
| Type | Adhesive Tape; Industrial Tape |
| Features | Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating |
| Backing | Polyimide (e.g., Kapton®) |
| Adhesive | Silicone |