Adhesive Applications SP590 – Polysil Polyimide Silicone Adhesive Tape SP590

Description
PolySil™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). Provides clean removal in high-temperature masking applications. High temperature resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 22 oz (624 g) Industry Aerospace, Electronics
Description
PolySil™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). Provides clean removal in high-temperature masking applications. High temperature resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 22 oz (624 g) Industry Aerospace, Electronics

Suppliers

Company
Product
Description
Supplier Links
SP590 – Polysil Polyimide Silicone Adhesive Tape - SP590 - Adhesive Applications
Easthampton, MA, United States
SP590 – Polysil Polyimide Silicone Adhesive Tape
SP590
SP590 – Polysil Polyimide Silicone Adhesive Tape SP590
PolySil™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). Provides clean removal in high-temperature masking applications. High temperature resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 22 oz (624 g) Industry Aerospace, Electronics

PolySil™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). Provides clean removal in high-temperature masking applications.

  • High temperature resistant
  • Clean removal / no adhesive residue
  • Chemical and abrasion-resistant
  • Good conformability
  • Meets ASTM D5213 Type 1 item A

Maximum Service Temperature

500°F (260°C)

Minimum Service Temperature

-100°F (-73°C)

Peel Adhesion

26 oz/in (7.22 N/25mm)

Product Thickness (Total)

2.50 mils (0.064 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

22 oz (624 g)

Industry

Aerospace, Electronics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number SP590
Product Name SP590 – Polysil Polyimide Silicone Adhesive Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
Backing Polyimide (e.g., Kapton®)
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ00281 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details