Adhesive Applications SP590-2DL – Polysil Linered Polyimide Silicone Adhesive Tape SP590-2DL

Description
PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 34 oz (964 g)
Description
PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 34 oz (964 g)

Suppliers

Company
Product
Description
Supplier Links
SP590-2DL – Polysil Linered Polyimide Silicone Adhesive Tape - SP590-2DL - Adhesive Applications
Easthampton, MA, United States
SP590-2DL – Polysil Linered Polyimide Silicone Adhesive Tape
SP590-2DL
SP590-2DL – Polysil Linered Polyimide Silicone Adhesive Tape SP590-2DL
PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner. High temperature resistant Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Meets ASTM D5213 Type 1 item A Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 26 oz/in (7.22 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 34 oz (964 g)

PolySil™ SP590-2DL is a linered polyimide film tape that offers optimum performance in electrical and thermal insulation. Die cut discs/shapes are easy to apply and remove from the fluorosilicone coated polyester (PET) release liner.

  • High temperature resistant
  • Clean removal / no adhesive residue
  • Chemical and abrasion-resistant
  • Good conformability
  • Meets ASTM D5213 Type 1 item A

Maximum Service Temperature

500°F (260°C)

Minimum Service Temperature

-100°F (-73°C)

Peel Adhesion

26 oz/in (7.22 N/25mm)

Product Thickness (Total)

3.50 mils (0.089 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

34 oz (964 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number SP590-2DL
Product Name SP590-2DL – Polysil Linered Polyimide Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Dielectric / Insulating; Removable / Reusable; Thermally Insulating
Backing Polyimide (e.g., Kapton®)
Adhesive Silicone
Unlock Full Specs
to access all available technical data