6308B is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner.
Maximum Service Temperature
180°F (82°C)
Minimum Service Temperature
10°F (-12°C)
Peel Adhesion
75 oz/in (20.84 N/25mm)
Product Thickness (Total)
129.00 mils (3.277 mm)
Shear Adhesion
>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)
Tack
25 oz (709 g)
Industry
Building/Constructio
Adhesive Applications | |
---|---|
Product Category | Adhesive Tapes |
Product Number | 6308B |
Product Name | 6308B – 1/8″ Black Polyethylene Double Coated Foam Tape |
Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
Color | Black |
Backing | Foam |
Adhesive | Double- Sided; Acrylic |