Actuonix Motion Devices L12-P Micro Linear Actuator with Position Feedback 100mm 100:1 6 volts L12-100-100-6-P

Description
L12-P Linear Actuator with Position Feedback L12-100-100-6-P
Request a Quote Datasheet
Description
L12-P Linear Actuator with Position Feedback L12-100-100-6-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
L12-P Micro Linear Actuator with Position Feedback 100mm 100:1 6 volts - L12-100-100-6-P - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L12-P Micro Linear Actuator with Position Feedback 100mm 100:1 6 volts
L12-100-100-6-P
L12-P Micro Linear Actuator with Position Feedback 100mm 100:1 6 volts L12-100-100-6-P
L12-P Linear Actuator with Position Feedback L12-100-100-6-P

L12-P Linear Actuator with Position Feedback

L12-100-100-6-P

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number L12-100-100-6-P
Product Name L12-P Micro Linear Actuator with Position Feedback 100mm 100:1 6 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.5118 in/sec (0.7800 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

PQ12-S Linear Actuator with Limit Switches 63:1 6 volts - PQ12-63-6-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details
P16-P Linear Actuator with Feedback 150mm 22:1 12 volts - P16-150-22-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.91 inch (150 mm)
View Details
P16-S Linear Actuator with Limit Switches 50mm 64:1 12 volts - P16-50-64-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P8-P Micro Linear Actuator - 50mm - 252:1 - 12 volts - P8-50-252-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details