Actuonix Motion Devices P8-P Micro Linear Actuator - 25mm - 252:1 - 12 volts P8-25-252-12-P

Description
P8-P Linear Actuator with Position Feedback P8-25-252-12-P
Request a Quote Datasheet
Description
P8-P Linear Actuator with Position Feedback P8-25-252-12-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P8-P Micro Linear Actuator - 25mm - 252:1 - 12 volts - P8-25-252-12-P - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8-P Micro Linear Actuator - 25mm - 252:1 - 12 volts
P8-25-252-12-P
P8-P Micro Linear Actuator - 25mm - 252:1 - 12 volts P8-25-252-12-P
P8-P Linear Actuator with Position Feedback P8-25-252-12-P

P8-P Linear Actuator with Position Feedback

P8-25-252-12-P

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number P8-25-252-12-P
Product Name P8-P Micro Linear Actuator - 25mm - 252:1 - 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.2441 in/sec (0.3720 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

P8-S Micro Linear Actuator - 75mm - 50:1 - 12 volts - P8-75-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2.95 inch (75 mm)
View Details
T16-P Mini Track Actuator with Feedback 100mm 64:1 12 volts - T16-100-64-12-P - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.7087 in/sec (1.08 m/min)
View Details
P16-S Linear Actuator with Limit Switches 50mm 64:1 12 volts - P16-50-64-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
L16-P Miniature Linear Actuator with Feedback 100mm 35:1 12 volts - L16-100-35-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details