Actuonix Motion Devices L12-S Micro Linear Actuator with Limit Switches 50mm 100:1 6 volts L12-50-100-6-S

Description
L12-S Linear Actuator with Limit Switches L12-50-100-6-S
Request a Quote
Description
L12-S Linear Actuator with Limit Switches L12-50-100-6-S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L12-50-100-6-S is a miniature linear actuator with a 50 mm stroke, 100:1 gear ratio, and 6 VDC operation, featuring integrated end-of-stroke limit switches. It has a closed length of 102 mm, weighs 40 g, and can exert a maximum force of 42 N. The actuator holds a backdrive force of 22 N when powered off and includes internal diodes to allow reversal away from the limit switches. It operates within a temperature range of -10°C to +50°C, has an ingress protection rating of IP-54, and a maximum duty cycle of 20%. The device is supplied with two mounting brackets and #8-32 hardware, and uses a 300 mm cable with a 0.1" pitch female socket connector. The limit switches prevent over-travel within 0.5 mm of each end of stroke and cannot be adjusted post-manufacture.

Datasheet Summary
Powered by GS/AI

The L12-50-100-6-S is a miniature linear actuator with a 50 mm stroke, 100:1 gear ratio, and 6 VDC operation, featuring integrated end-of-stroke limit switches. It has a closed length of 102 mm, weighs 40 g, and can exert a maximum force of 42 N. The actuator holds a backdrive force of 22 N when powered off and includes internal diodes to allow reversal away from the limit switches. It operates within a temperature range of -10°C to +50°C, has an ingress protection rating of IP-54, and a maximum duty cycle of 20%. The device is supplied with two mounting brackets and #8-32 hardware, and uses a 300 mm cable with a 0.1" pitch female socket connector. The limit switches prevent over-travel within 0.5 mm of each end of stroke and cannot be adjusted post-manufacture.

Suppliers

Company
Product
Description
Supplier Links
L12-S Micro Linear Actuator with Limit Switches 50mm 100:1 6 volts - L12-50-100-6-S - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L12-S Micro Linear Actuator with Limit Switches 50mm 100:1 6 volts
L12-50-100-6-S
L12-S Micro Linear Actuator with Limit Switches 50mm 100:1 6 volts L12-50-100-6-S
L12-S Linear Actuator with Limit Switches L12-50-100-6-S

L12-S Linear Actuator with Limit Switches

L12-50-100-6-S

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number L12-50-100-6-S
Product Name L12-S Micro Linear Actuator with Limit Switches 50mm 100:1 6 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.5118 in/sec (0.7800 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

P8-S Micro Linear Actuator - 25mm - 252:1 - 12 volts - P8-25-252-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
View Details
P16-S Linear Actuator with Limit Switches 50mm 256:1 12 volts - P16-50-256-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P8-ST Micro Stepper Actuator 10mm stroke 49:1 gearing - P8-10-49-3-ST - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details
PQ12-P Linear Actuator with Feedback 100:1 12 volts - PQ12-100-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.7874 inch (20 mm)
View Details