Actuonix Motion Devices P8-S Micro Linear Actuator - 25mm - 252:1 - 12 volts P8-25-252-12-S

Description
P8-S Linear Actuator with Limit Switches P8-25-252-12-S
Request a Quote
Description
P8-S Linear Actuator with Limit Switches P8-25-252-12-S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P8-25-252-12-S is a miniature linear actuator with a 25mm stroke and 252:1 gear ratio, designed for automated two-position control using integrated limit switches. It operates at 12VDC with a maximum force of 155N, a no-load speed of 6.2mm/s, and a stall current of 450mA. The actuator has a closed length of 60mm, an IP-54 ingress protection rating, and an operational temperature range of -10°C to +50°C. It features mechanical backlash of less than 0.3mm and a maximum duty cycle of 20%. The limit switches deactivate power at 0.5mm from end stroke and allow reverse operation via internal diodes. The housing is glass-reinforced nylon, with a stainless steel gearbox and brass lead screw.

Datasheet Summary
Powered by GS/AI

The P8-25-252-12-S is a miniature linear actuator with a 25mm stroke and 252:1 gear ratio, designed for automated two-position control using integrated limit switches. It operates at 12VDC with a maximum force of 155N, a no-load speed of 6.2mm/s, and a stall current of 450mA. The actuator has a closed length of 60mm, an IP-54 ingress protection rating, and an operational temperature range of -10°C to +50°C. It features mechanical backlash of less than 0.3mm and a maximum duty cycle of 20%. The limit switches deactivate power at 0.5mm from end stroke and allow reverse operation via internal diodes. The housing is glass-reinforced nylon, with a stainless steel gearbox and brass lead screw.

Suppliers

Company
Product
Description
Supplier Links
P8-S Micro Linear Actuator - 25mm - 252:1 - 12 volts - P8-25-252-12-S - Actuonix Motion Devices
Saanichton, British Columbia, Canada
P8-S Micro Linear Actuator - 25mm - 252:1 - 12 volts
P8-25-252-12-S
P8-S Micro Linear Actuator - 25mm - 252:1 - 12 volts P8-25-252-12-S
P8-S Linear Actuator with Limit Switches P8-25-252-12-S

P8-S Linear Actuator with Limit Switches

P8-25-252-12-S

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number P8-25-252-12-S
Product Name P8-S Micro Linear Actuator - 25mm - 252:1 - 12 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.2441 in/sec (0.3720 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

P16-P Linear Actuator with Feedback 200mm 64:1 12 volts - P16-200-64-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
L12-P Micro Linear Actuator with Position Feedback 50mm 50:1 6 volts - L12-50-50-6-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details
P16-P Linear Actuator with Feedback 150mm 22:1 12 volts - P16-150-22-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.91 inch (150 mm)
View Details
L12-S Micro Linear Actuator with Limit Switches 50mm 50:1 6 volts - L12-50-50-6-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
View Details