Actuonix Motion Devices L12-P Micro Linear Actuator with Position Feedback 50mm 100:1 6 volts L12-50-100-6-P

Description
L12-P Linear Actuator with Position Feedback L12-50-100-6-P
Request a Quote
Description
L12-P Linear Actuator with Position Feedback L12-50-100-6-P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L12-50-100-6-P is a miniature linear actuator with a 50 mm stroke, 100:1 gear ratio, and 6 VDC operation, featuring a potentiometer for analog position feedback. It measures 102 mm in closed length and weighs 40 g. The actuator offers a maximum force of 42 N, a no-load speed of 13 mm/s, and a back-drive force of 22 N. It supports a 20% max duty cycle, operates between -10°C and +50°C, and meets IP-54 ingress protection. The potentiometer output is 6 kΩ ±50% with linearity better than 2.00%. The device includes two mounting brackets and a 300 mm cable with a 0.1" pitch female socket connector.

Datasheet Summary
Powered by GS/AI

The L12-50-100-6-P is a miniature linear actuator with a 50 mm stroke, 100:1 gear ratio, and 6 VDC operation, featuring a potentiometer for analog position feedback. It measures 102 mm in closed length and weighs 40 g. The actuator offers a maximum force of 42 N, a no-load speed of 13 mm/s, and a back-drive force of 22 N. It supports a 20% max duty cycle, operates between -10°C and +50°C, and meets IP-54 ingress protection. The potentiometer output is 6 kΩ ±50% with linearity better than 2.00%. The device includes two mounting brackets and a 300 mm cable with a 0.1" pitch female socket connector.

Suppliers

Company
Product
Description
Supplier Links
L12-P Micro Linear Actuator with Position Feedback 50mm 100:1 6 volts - L12-50-100-6-P - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L12-P Micro Linear Actuator with Position Feedback 50mm 100:1 6 volts
L12-50-100-6-P
L12-P Micro Linear Actuator with Position Feedback 50mm 100:1 6 volts L12-50-100-6-P
L12-P Linear Actuator with Position Feedback L12-50-100-6-P

L12-P Linear Actuator with Position Feedback

L12-50-100-6-P

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Linear Actuators
Product Number L12-50-100-6-P
Product Name L12-P Micro Linear Actuator with Position Feedback 50mm 100:1 6 volts
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.5118 in/sec (0.7800 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

L12-P Micro Linear Actuator with Position Feedback 100mm 100:1 6 volts - L12-100-100-6-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
P16-S Linear Actuator with Limit Switches 150mm 256:1 12 volts - P16-150-256-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 5.91 inch (150 mm)
View Details
P16-S Linear Actuator with Limit Switches 100mm 256:1 12 volts - P16-100-256-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
P8-P Micro Linear Actuator - 10mm - 50:1 - 12 volts - P8-10-50-12-P - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
View Details