Elliott Manufacturing Co., LLC Steel Universal Joint 12115-112

Description
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.
Datasheet
Description
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Universal Joint - 12115-112 - Elliott Manufacturing Co., LLC
Binghamton, NY, USA
Steel Universal Joint
12115-112
Steel Universal Joint 12115-112
Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.

Elliott’s Universal Joints are ideal for transmitting torque around offsets in rigid rod systems. They will accommodate angles up to 30° with very little loss of efficiency. These joints are available in steel, bronze, and stainless steel construction. They are available in a range of sizes from 3/8 inch to 2 1/2 inch diameter bores. Lengths may vary from dimensions shown.

Datasheet

Technical Specifications

  Elliott Manufacturing Co., LLC
Product Category Universal Joints
Product Number 12115-112
Product Name Steel Universal Joint
Joint Type Single
Operating Angle 30 degrees
Material Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

Molded slide telescoping universal joint - 3.750
Specs
Maximum Torque 14 In-lbs (16.14 kg-cm)
Material Plastic
Hub O.D. 0.50 inch (13 mm)
View Details
Universal Joints - 2552782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Chrome Vanadium Steel
OAL 0.99 inch (25 mm)
View Details
Universal Joint - CN (Double) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Double
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 1.26 to 2.36 inch (32 to 60 mm)
View Details
Steel Universal Joint - 12115-107 - Elliott Manufacturing Co., LLC
Elliott Manufacturing Co., LLC
Specs
Joint Type Single
Operating Angle 30 degrees
Material Alloy Steel
View Details