LVDS and Plug-In I/O Modules
XC5VFX70T FPGA: 71K logic cells and PowerPC 440 32-bit RISC core
Acromag’s PMC-VFX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms.
The on-board FPGA has a hard core PowerPC 440 block to handle the most complex and memory-intensive computing applications. Offload your CPU-intensive operations such as video and 3D data processing or fixed-point math for superior system performance. The PowerPC core also enables system-on-chip functionality with real-time processing capabilities.
Reconfigurable Xilinx Virtex-5 FPGA
PCI-X bus 100MHz 64-bit interface
Supports both front and rear I/O connections
64 I/O or 32 LVDS lines direct to FPGA via rear (J4)
Plug-in I/O modules are available for front mezzanine
FPGA code loads from PCI bus or 32MB flash memory
Two banks of 256K x 32-bit dual-ported SRAM
Two banks of 64M x 16-bit DDR2 SDRAM
Other memory options available (contact factory)
Supports dual DMA channel data transfer to CPU/bus
Supports 3.3V signalling
Support for Xilinx ChipScope™ Pro interface
0 to 70°C or -40 to 85°C (E versions)
- LVDS and Plug-In I/O Modules
- XC5VFX70T FPGA: 71K logic cells and PowerPC 440 32-bit RISC core
Acromag’s PMC-VFX boards feature a reconfigurable Xilinx® Virtex™-5 FPGA enhanced with multiple high-speed memory buffers and a high-throughput PCI-X interface. Field I/O interfaces to the FPGA via the rear J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms.
The on-board FPGA has a hard core PowerPC 440 block to handle the most complex and memory-intensive computing applications. Offload your CPU-intensive operations such as video and 3D data processing or fixed-point math for superior system performance. The PowerPC core also enables system-on-chip functionality with real-time processing capabilities.
- Reconfigurable Xilinx Virtex-5 FPGA
- PCI-X bus 100MHz 64-bit interface
- Supports both front and rear I/O connections
- 64 I/O or 32 LVDS lines direct to FPGA via rear (J4)
- Plug-in I/O modules are available for front mezzanine
- FPGA code loads from PCI bus or 32MB flash memory
- Two banks of 256K x 32-bit dual-ported SRAM
- Two banks of 64M x 16-bit DDR2 SDRAM
- Other memory options available (contact factory)
- Supports dual DMA channel data transfer to CPU/bus
- Supports 3.3V signalling
- Support for Xilinx ChipScope™ Pro interface
- 0 to 70°C or -40 to 85°C (E versions)