Acromag, Inc. Counter/Timer Module, IP480 Series IP482

Description
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
Description
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
Datasheet
Datasheet Summary
Powered by GS/AI

The IP482 Counter/Timer Module from Acromag, Inc. features ten 16-bit TTL counters, making it suitable for a variety of counting and timing applications. It supports both internal and external triggering, allowing for synchronization with specific events. The module can operate with selectable internal clock frequencies of 0.5, 1, 2, 4, or 8 MHz for 8 MHz carrier operation, and 2, 4, 8, 16, or 32 MHz for 32 MHz carrier operation. The minimum input event and pulse measurement times are 125 ns for 8 MHz and 31.25 ns for 32 MHz, providing flexibility in timing accuracy. The module is compliant with ANSI/VITA 4 specifications and offers a front panel SCSI-3 connector for field I/O. It operates within a temperature range of 0 to 70¬8C or -40 to 85¬8C for extended versions, making it suitable for various environmental conditions. The IP482 is designed for ease of configuration, with most settings managed through a single register.

Datasheet Summary
Powered by GS/AI

The IP482 Counter/Timer Module from Acromag, Inc. features ten 16-bit TTL counters, making it suitable for a variety of counting and timing applications. It supports both internal and external triggering, allowing for synchronization with specific events. The module can operate with selectable internal clock frequencies of 0.5, 1, 2, 4, or 8 MHz for 8 MHz carrier operation, and 2, 4, 8, 16, or 32 MHz for 32 MHz carrier operation. The minimum input event and pulse measurement times are 125 ns for 8 MHz and 31.25 ns for 32 MHz, providing flexibility in timing accuracy. The module is compliant with ANSI/VITA 4 specifications and offers a front panel SCSI-3 connector for field I/O. It operates within a temperature range of 0 to 70¬8C or -40 to 85¬8C for extended versions, making it suitable for various environmental conditions. The IP482 is designed for ease of configuration, with most settings managed through a single register.

Suppliers

Company
Product
Description
Supplier Links
Counter/Timer Module, IP480 Series - IP482 - Acromag, Inc.
Wixom, MI, United States
Counter/Timer Module, IP480 Series
IP482
Counter/Timer Module, IP480 Series IP482
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pullups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
  • Ten 16-bit-TTL (482)
  • Five 16-bit-TTL and two 16-bit-RS422 (483)
  • Five 16-bit-RS422 counter/timer channels (484)
  • 8 or 32MHz clock time base

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Benefits

  • Most configuration is handled by a single register which minimizes programming.
  • Pullups are socketed for easy adjustment

Features

  • Up to ten 16-bit counter/timers (IP482)
  • Available with both TTL and RS422 driver interface (IP483 only)
  • 8 or 32MHz clock time base
  • Single counter/timer modes:
    - Event counting
    - Frequency measurement
    - Period/pulse-width measurement
    - Quadrature position measurement
    - Square wave/pulse train generation
    - Time/period interrupter
    - Pulse width generation
  • 0 to 70°C or -40 to 85°C (E versions)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Counter and Timer Boards
Product Number IP482
Product Name Counter/Timer Module, IP480 Series
Number of Counters 10
Counter Resolution 16 bits
Maximum Count Frequency 32000 kHz
On-board Oscillator Frequency 20 MHz
Compatibility TTL
Unlock Full Specs
to access all available technical data

Similar Products

4/8-ch High/Low Speed Counter Module - APAX-5080 - Advantech
Specs
Number of Counters 4
Direction UP; UP/DOWN
Operating Humidity 5 to 95 %
View Details
Pneumatic counter - CCES-P-C8-E - Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
CT1 - 1-Wire Counter / Timer Module - CT1 - Embedded Data Systems
Specs
Counter Resolution 32 bits
Maximum Count Frequency 0.0500 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital I/O and Counter/Timer, APC400 Series - APC482 - Acromag, Inc.
Specs
Features Digital I/O; One-shot
Number of Counters 10
Counter Resolution 16 bits
View Details